MOSFETs N-Channel PwrTrench Product overview: FDD13AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD13AN06A0 can be used for catalog matching and distributor lookup.
N-Channel 60V 9.9A (Ta), 50A (Tc) 115W (Tc) Surface Mount TO-252AA
N-Channel 60V 9.9A (Ta), 50A (Tc) 115W (Tc) Surface Mount TO-252AA
N-Channel 60V 9.9A (Ta), 50A (Tc) 115W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117959-FDD13AN06A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.9A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial
Quantity per package: 2,500
MOSFET Transistor, N Channel, 50 A, 60 V, 0.0115 ohm, 10 V, 4 V RoHS Compliant: Yes
N CHANNEL MOSFET, 60V, 9.9A, TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:115W RoHS Compliant: Yes
N CHANNEL MOSFET, 60V, 9.9A, TO-252AA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 60V 9.9A/50A DPAK
MOSFET N-CH 60V 9.9A/50A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDD13AN06A0 | FDD13AN06A0CT-ND | 117959-FDD13AN06A0 | 47T5022 | 50H4193 | 75M2456 | FDD13AN06A0 | FDD13AN06A0 | FDD13AN06A0 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD13AN06A0 | Mosfet Transistor, N Channel, 50 A, 60 V, 0.0115 Ohm, 10 V, 4 V Rohs Compliant Onsemi | N Channel Mosfet, 60V, 9.9A, To-252Aa, Full Reel; Channel Type Onsemi | N Channel Mosfet, 60V, 9.9A, To-252Aa; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||||
| PD | 115 milliwatts | 115000 milliwatts | 115000 milliwatts | 115000 milliwatts | |||||
| Package Type | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-3 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |