onsemi 60V 10.9A MOSFET Transistor FDD107AN06LA0

Description
MOSFET N-CH 60V 10.9A D-PAK Product overview: FDD107AN06LA0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD107AN06LA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 10.9A D-PAK Product overview: FDD107AN06LA0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD107AN06LA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10.9A MOSFET Transistor
278-FDD107AN06LA0
60V 10.9A MOSFET Transistor 278-FDD107AN06LA0
MOSFET N-CH 60V 10.9A D-PAK Product overview: FDD107AN06LA0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD107AN06LA0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10.9A D-PAK Product overview: FDD107AN06LA0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD107AN06LA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD107AN06LA0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD107AN06LA0-ND
Single FETs, MOSFETs FDD107AN06LA0-ND
N-Channel 60V 3.4A (Ta), 10.9A (Tc) 25W (Tc) Surface Mount TO-252AA

N-Channel 60V 3.4A (Ta), 10.9A (Tc) 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD107AN06LA0 - 1038042-FDD107AN06LA0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD107AN06LA0
1038042-FDD107AN06LA0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD107AN06LA0 1038042-FDD107AN06LA0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038042-FDD107AN06LA 0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.4A (Ta), 10.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.5nC @ 5V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 91 mOhm @ 10.9A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038042-FDD107AN06LA0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.4A (Ta), 10.9A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5.5nC @ 5V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 91 mOhm @ 10.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD107AN06LA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD107AN06LA0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD107AN06LA0
MOSFET N-CH 60V 3.4A/10.9A TO252

MOSFET N-CH 60V 3.4A/10.9A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDD107AN06LA0 FDD107AN06LA0-ND 1038042-FDD107AN06LA0 FDD107AN06LA0
Product Name 60V 10.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD107AN06LA0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data