N-Channel 30V 6.5A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 6.5A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 6.5A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Ch JFET, 30V, 6.5A, 23mΩ, SOT-6, Surface Mount Product overview: FDC8886 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC8886 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015932-FDC8886
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC8886
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta), 8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.4nC @ 10V
Max Input Capacitance: 465pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): STT6N3LLH6; DMN3026LVT-7; DMN3026LVT-13;
Introduction Date: March 15, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 30V 6.5/8A SUPERSOT6
MOSFET N-CH 30V 6.5/8A SUPERSOT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC8886DKR-ND | 278-FDC8886 | 015932-FDC8886 | FDC8886 | FDC8886 | FDC8886 |
| Product Name | Single FETs, MOSFETs | SMD 30V 6.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC8886 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-SSOT | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| PD | 800 milliwatts | 1600 milliwatts | 1600 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |