N-Channel 30V 8A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 8A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 8A (Ta), 8A (Tc) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDC8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC8878 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038038-FDC8878
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC8878
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta), 8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1040pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): BSL302SNL6327XT; BSL302SN; BSL302SNH6327XTSA1;
Introduction Date: March 15, 2011
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MOSFET 30V N-Channel PowerTrench MOSFET
MOSFET N-CH 30V 8A/8A SUPERSOT6
MOSFET, N-CH, 30V, 8A, SUPERSOT-6; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC8878DKR-ND | 2088-FDC8878 | 1038038-FDC8878 | FDC8878 | FDC8878 | 46AC0762 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC8878 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 8A, Supersot-6; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 800 milliwatts | 1600 milliwatts | ||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |