Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096966-FDC86244
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC86244
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 345pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 144 mOhm @ 2.3A, 10V
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET N-Ch 150V 2.3A Shielded Gate SSOT
MOSFET N-Ch 150V 2.3A Shielded Gate SSOT
MOSFET N-Ch 150V 2.3A Shielded Gate SSOT
N-Channel 150V 2.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 150V 2.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 150V 2.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDC86244 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC86244 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 2.3A SUPERSOT6
MOSFET N-CH 150V 2.3A SUPERSOT6
MOSFET, N-CH, 150V, 2.3A, SOT-23-6; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
MOSFET 150V N-Channel PowerTrench MOSFET
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 096966-FDC86244 | 8648026 | 8648026P | FDC86244DKR-ND | 2088-FDC86244 | FDC86244 | FDC86244 | 31Y1350 | FDC86244 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC86244 | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 150V, 2.3A, Sot-23-6; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 150 volts | 150 volts | |||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3; SOT23 |