N-Channel 100V 2.7A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 100V 2.7A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 100V 2.7A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119721-FDC8601
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 109 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDC8601 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC8601 can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 100V, 0.086OHM, 2.7A, SUPERSOT-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET, N CHANNEL, 100V, 0.086OHM, 2.7A, SUPERSOT-6; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.6W RoHS Compliant: Yes
MOSFET N-CH 100V 2.7A SUPERSOT6
MOSFET N-CH 100V 2.7A SUPERSOT6
MOSFET 100V N-Channel PowerTrench MOSFET
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1869007P | 1867149 | FDC8601TR-ND | 119721-FDC8601 | 2088-FDC8601 | 92R5520 | 85W3137 | FDC8601 | FDC8601 | FDC8601 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC8601 | N-Channel 100V MOSFET Transistor | Mosfet, N Channel, 100V, 0.086Ohm, 2.7A, Supersot-6, Full Reel; Channel Type Onsemi | Mosfet, N Channel, 100V, 0.086Ohm, 2.7A, Supersot-6; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT23; TSOT-23 | SOT23; Tsot-23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-SSOT | Reel | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| TJ | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Number of units in IC | 1 | |||||||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts |