onsemi 20V 8A MOSFET Transistor FDC697P_F077

Description
MOSFET P-CH 20V 8A SSOT-6 Product overview: FDC697P_F077 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC697P_F077 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 8A SSOT-6 Product overview: FDC697P_F077 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC697P_F077 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 8A MOSFET Transistor - 278-FDC697P_F077 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 8A MOSFET Transistor
278-FDC697P_F077
20V 8A MOSFET Transistor 278-FDC697P_F077
MOSFET P-CH 20V 8A SSOT-6 Product overview: FDC697P_F077 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC697P_F077 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8A SSOT-6 Product overview: FDC697P_F077 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC697P_F077 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC697P_F077 - 119935-FDC697P_F077 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC697P_F077
119935-FDC697P_F077
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC697P_F077 119935-FDC697P_F077
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119935-FDC697P_F077 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 FLMP Dimension: 6-SSOT Flat-lead, SuperSOT-6 FLMP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 55nC @ 4.5V Max Input Capacitance: 3524pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 4.5V Alternative Parts (Cross-Reference): FDC697P; FDMA510PZ; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119935-FDC697P_F077
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6 FLMP
Dimension: 6-SSOT Flat-lead, SuperSOT-6 FLMP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 55nC @ 4.5V
Max Input Capacitance: 3524pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 4.5V
Alternative Parts (Cross-Reference): FDC697P; FDMA510PZ;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC697P_F077
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC697P_F077
MOSFET P-CH 20V 8A SUPERSOT6

MOSFET P-CH 20V 8A SUPERSOT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDC697P_F077 119935-FDC697P_F077 FDC697P_F077
Product Name 20V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC697P_F077 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
PD 1500 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data