onsemi FET, MOSFET Arrays FDC6561AN

Description
Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDC6561ANCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6561ANCT-ND
FET, MOSFET Arrays FDC6561ANCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6561ANDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6561ANDKR-ND
FET, MOSFET Arrays FDC6561ANDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6561ANTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6561ANTR-ND
FET, MOSFET Arrays FDC6561ANTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 30V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6561AN - 015928-FDC6561AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6561AN
015928-FDC6561AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6561AN 015928-FDC6561AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015928-FDC6561AN Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6561AN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 3.2nC @ 5V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 95 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): TPC6201(TE85L); TPC6201(TE85L,F,M); TPC6201(TE85L,F); Introduction Date: June 08, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015928-FDC6561AN
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6561AN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 3.2nC @ 5V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 95 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): TPC6201(TE85L); TPC6201(TE85L,F,M); TPC6201(TE85L,F);
Introduction Date: June 08, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
2088-FDC6561AN
30V MOSFET Transistor 2088-FDC6561AN
MOSFETs SSOT-6 N-CH 30V Product overview: FDC6561AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6561AN can be used for catalog matching and distributor lookup.

MOSFETs SSOT-6 N-CH 30V Product overview: FDC6561AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6561AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7619838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7619838
MOSFETs 7619838
MOSFET N-Channel 30V 2.5A SuperSOT6

MOSFET N-Channel 30V 2.5A SuperSOT6

Supplier's Site
MOSFETs - 7619838P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7619838P
MOSFETs 7619838P
MOSFET N-Channel 30V 2.5A SuperSOT6

MOSFET N-Channel 30V 2.5A SuperSOT6

Supplier's Site
MOSFETs - 1662973 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662973
MOSFETs 1662973
MOSFET N-Channel 30V 2.5A SuperSOT6

MOSFET N-Channel 30V 2.5A SuperSOT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SSOT-6 N-CH 30V

MOSFET SSOT-6 N-CH 30V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDC6561AN
Triode/MOS Tube/Transistor >> MOSFETs FDC6561AN
TSOT-26 MOSFETs ROHS

TSOT-26 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6561AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6561AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6561AN
MOSFET 2N-CH 30V 2.5A SSOT6

MOSFET 2N-CH 30V 2.5A SSOT6

Supplier's Site
FET, MOSFET Arrays - FDC6561AN - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC6561AN
FET, MOSFET Arrays FDC6561AN
MOSFET 2N-CH 30V 2.5A SSOT6

MOSFET 2N-CH 30V 2.5A SSOT6

Supplier's Site Datasheet
Dual N Channel Mosfet, 30V, Super Sot-6; Transistor Polarity Onsemi - 58K8828 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Super Sot-6; Transistor Polarity Onsemi
58K8828
Dual N Channel Mosfet, 30V, Super Sot-6; Transistor Polarity Onsemi 58K8828
DUAL N CHANNEL MOSFET, 30V, SUPER SOT-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.082ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SUPER SOT-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.082ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2043
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2043
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.082ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.6W RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.082ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.6W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC6561ANCT-ND 015928-FDC6561AN 2088-FDC6561AN 7619838 7619838P FDC6561AN FDC6561AN FDC6561AN FDC6561AN 58K8828 67R2043
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6561AN 30V MOSFET Transistor MOSFETs MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, 30V, Super Sot-6; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SuperSOT-6 Reel SOT23; Sot-23 SOT23; SOT-23 SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts
PD 700 milliwatts 900 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products