Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015927-FDC655BN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC655BN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 570pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.3A, 10V
Alternative Parts (Cross-Reference): STT6N3LLH6; DMG6402LDM-7; DMN3033LDM;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
MOSFET N-Channel 30V 6.3A SuperSOT6
MOSFET N-Channel 30V 6.3A SuperSOT6
MOSFET N-Channel 30V 6.3A SuperSOT6
MOSFETs SINGLE NCH LOG LVEL PWR TRENCH MOSFET Product overview: FDC655BN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC655BN can be used for catalog matching and distributor lookup.
N-Channel 30V 6.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 6.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 6.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFET SINGLE NCH LOG LVEL PWR TRENCH MOSFET
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET N-CH 30V 6.3A SUPERSOT6
MOSFET N-CH 30V 6.3A SUPERSOT6
N CHANNEL MOSFET, 30V, 6.3A, SuperSOT-6; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 6.3 A, 30 V, 0.021 ohm, 10 V, 1.9 V RoHS Compliant: Yes
N CHANNEL MOSFET, 30V, 6.3A, SuperSOT-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.6W RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015927-FDC655BN | 7614426P | 7614426 | 2088-FDC655BN | FDC655BNDKR-ND | FDC655BN | FDC655BN | FDC655BN | 15R3422 | 87X8727 | 64K0963 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC655BN | MOSFETs | MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 30V, 6.3A, Supersot-6; Channel Type Onsemi | Mosfet Transistor, N Channel, 6.3 A, 30 V, 0.021 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi | N Channel Mosfet, 30V, 6.3A, Supersot-6, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | SSOT | SOT23; Sot-23 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 | TO-3 |