onsemi MOSFETs FDC654P

Description
MOSFET, Fairchild, FDC654P
Request a Quote Datasheet
Description
MOSFET, Fairchild, FDC654P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8090862P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090862P
MOSFETs 8090862P
MOSFET, Fairchild, FDC654P

MOSFET, Fairchild, FDC654P

Supplier's Site
MOSFETs - 8090862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090862
MOSFETs 8090862
MOSFET, Fairchild, FDC654P

MOSFET, Fairchild, FDC654P

Supplier's Site
MOSFETs - 1663704 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663704
MOSFETs 1663704
MOSFET, Fairchild, FDC654P

MOSFET, Fairchild, FDC654P

Supplier's Site
Single FETs, MOSFETs - FDC654PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC654PCT-ND
Single FETs, MOSFETs FDC654PCT-ND
P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC654PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC654PDKR-ND
Single FETs, MOSFETs FDC654PDKR-ND
P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC654PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC654PTR-ND
Single FETs, MOSFETs FDC654PTR-ND
P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 3.6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FDC654P
MOSFET Transistor 278-FDC654P
SMALL SIGNAL FIELD-EFFECT TRANSI Product overview: FDC654P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC654P can be used for catalog matching and distributor lookup.

SMALL SIGNAL FIELD-EFFECT TRANSI Product overview: FDC654P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC654P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC654P - 015926-FDC654P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC654P
015926-FDC654P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC654P 015926-FDC654P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015926-FDC654P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 298pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015926-FDC654P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 298pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, P-Ch, -30V, -3.6A, Sot-23-6; Channel Type Onsemi - 31Y1349 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -3.6A, Sot-23-6; Channel Type Onsemi
31Y1349
Mosfet, P-Ch, -30V, -3.6A, Sot-23-6; Channel Type Onsemi 31Y1349
MOSFET, P-CH, -30V, -3.6A, SOT-23-6; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -3.6A, SOT-23-6; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDC654P
MOSFET FDC654P
MOSFET SSOT-6 P-CH -30V

MOSFET SSOT-6 P-CH -30V

Buy Now Datasheet
Single FETs, MOSFETs - FDC654P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC654P
Single FETs, MOSFETs FDC654P
MOSFET P-CH 30V 3.6A SUPERSOT6

MOSFET P-CH 30V 3.6A SUPERSOT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC654P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC654P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC654P
MOSFET P-CH 30V 3.6A SUPERSOT6

MOSFET P-CH 30V 3.6A SUPERSOT6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8090862P 8090862 FDC654PCT-ND 278-FDC654P 015926-FDC654P 31Y1349 FDC654P FDC654P FDC654P
Product Name MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC654P Mosfet, P-Ch, -30V, -3.6A, Sot-23-6; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-6 Thin, TSOT-23-6 Bulk SOT3; SOT23; SuperSOT-6 TO-3; SOT23 SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0060 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details