The FDC6506P is a dual P-channel logic level MOSFET in a SuperSOT-6 package, designed for load switching and battery protection applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -1.8 A. The on-state resistance is 0.170 Ω at -10 V gate-source voltage and 0.280 Ω at -4.5 V. It features a low gate charge of 2.3 nC typical and fast switching speed. The device operates over a junction temperature range of -55°C to +150°C and has a thermal resistance junction-to-ambient of 130°C/W when mounted on a 0.125 in² pad of 2 oz. copper. The package is a 6-lead SuperSOT-6, measuring 1 mm thick with a footprint 72% smaller than a standard SO-8. It meets RoHS standards.
DUAL P-CHANNEL POWERTRENCH MOSFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-FDC6506P-NB4S006A-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |