MOSFET N/P-CH 30V/12V 2.4A SSOT6 Product overview: FDC6432SH from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6432SH can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038031-FDC6432SH
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V, 12V
Continuous Drain Current at 25°C: 2.4A, 2.5A
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 3.5nC @ 5V
Max Input Capacitance: 270pF @ 15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Small Signal Field-Effect Transistor, 2.4A, 30V, 2-Element, N-Channel and P-Channel, MOSFET
Mosfet Array N and P-Channel 30V, 12V 2.4A, 2.5A 700mW Surface Mount SuperSOT™-6
MOSFET N/P-CH 30V/12V 2.4A SSOT6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 289-FDC6432SH | 1038031-FDC6432SH | FDC6432SH | FDC6432SH-ND | FDC6432SH |
| Product Name | 30V 12V 2.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6432SH | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | SOT3; SuperSOT-6 | CPH6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |