P-Channel 20V 4A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
MOSFETs P-ChannelPowerMosfet
Win Source Part Number: 990862-FDC642P-F085P
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 65mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1.2W (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 630 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FDC642
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
MOSFET P-CH 20V 4A TSOT23-6
MOSFET P-CH 20V 4A TSOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC642P-F085P-ND | 2088-FDC642P-F085P | 990862-FDC642P-F085P | FDC642P-F085P | FDC642P-F085P | FDC642P-F085P |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 1.6 milliwatts | 1200 milliwatts | 1200 milliwatts |