MOSFETs 20V/-20V N/P Product overview: FDC6420C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6420C can be used for catalog matching and distributor lookup.
MOSFET N&P-Ch 20V 3/2.2A SuperSOT6
MOSFET N&P-Ch 20V 3/2.2A SuperSOT6
MOSFET N&P-Ch 20V 3/2.2A SuperSOT6
Mosfet Array N and P-Channel 20V 3A, 2.2A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 20V 3A, 2.2A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 20V 3A, 2.2A 700mW Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015921-FDC6420C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDC6420C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A, 2.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 324pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): IRF5851; IRF5851PBF; IRF5851TR;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
ON SEMICONDUCTOR - FDC6420C - Dual MOSFET, N and P Channel, 3 A, 20 V, 0.05 ohm, 4.5 V, 900 mV
DUAL N/P CHANNEL MOSFET, 20V SUPER SOT-6; Transistor Polarity:Complementa
MOSFET, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 20V 3A/2.2A SSOT6
MOSFET N/P-CH 20V 3A/2.2A SSOT-6
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDC6420C | 9034147P | 9034147 | FDC6420CDKR-ND | 015921-FDC6420C | 598-FDC6420C | 82C2450 | 67R2040 | FDC6420C | FDC6420C | FDC6420C |
| Product Name | 20V -20V MOSFET Transistor | MOSFETs | MOSFETs | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6420C | ON SEMICONDUCTOR - FDC6420C - Dual MOSFET, N and P Channel, 3 A, 20 V, 0.05 ohm, 4.5 V, 900 mV | Dual N/p Channel Mosfet, 20V Super Sot-6; Transistor Polarity Onsemi | Mosfet, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | P-Channel | P-Channel; N and P-Channel | ||||||
| MOSFET Operating Mode | Enhancement | Enhancement | Enhancement; ENHANCEMENT MODE | ||||||||
| Transconductance | 0.0100 to 0.0060 kS | ||||||||||
| PD | 960 milliwatts | 700 milliwatts | 960 milliwatts | ||||||||
| Package Type | Reel | SSOT | Ssot | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SuperSOT-6 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 |