onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6401N FDC6401N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015919-FDC6401N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6401N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 324pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): IRF5852; IRF5852PBF; IRF5852TRPBF; Introduction Date: October 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015919-FDC6401N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6401N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 324pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): IRF5852; IRF5852PBF; IRF5852TRPBF; Introduction Date: October 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6401N - 015919-FDC6401N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6401N
015919-FDC6401N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6401N 015919-FDC6401N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015919-FDC6401N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6401N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 324pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): IRF5852; IRF5852PBF; IRF5852TRPBF; Introduction Date: October 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015919-FDC6401N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6401N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 324pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): IRF5852; IRF5852PBF; IRF5852TRPBF;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Dual 2.5V MOSFET Transistor
2088-FDC6401N
Dual 2.5V MOSFET Transistor 2088-FDC6401N
MOSFETs Dual N-Ch 2.5V Spec Power Trench Product overview: FDC6401N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6401N can be used for catalog matching and distributor lookup.

MOSFETs Dual N-Ch 2.5V Spec Power Trench Product overview: FDC6401N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6401N can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDC6401NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6401NTR-ND
FET, MOSFET Arrays FDC6401NTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6401NDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6401NDKR-ND
FET, MOSFET Arrays FDC6401NDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6401NCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6401NCT-ND
FET, MOSFET Arrays FDC6401NCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 3A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
MOSFETs - 8090852P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090852P
MOSFETs 8090852P
MOSFET, Fairchild, FDC6401N

MOSFET, Fairchild, FDC6401N

Supplier's Site
MOSFETs - 8090852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090852
MOSFETs 8090852
MOSFET, Fairchild, FDC6401N

MOSFET, Fairchild, FDC6401N

Supplier's Site
MOSFETs - 1241416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241416
MOSFETs 1241416
MOSFET, Fairchild, FDC6401N

MOSFET, Fairchild, FDC6401N

Supplier's Site
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi - 82C2449 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi
82C2449
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi 82C2449
DUAL N CHANNEL MOSFET, 20V, SUPER SOT-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SUPER SOT-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 3 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi - 58M6621 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 3 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi
58M6621
Dual Mosfet, Dual N Channel, 3 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi 58M6621
Dual MOSFET, Dual N Channel, 3 A, 20 V, 70 mohm, 4.5 V, 900 mV RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 3 A, 20 V, 70 mohm, 4.5 V, 900 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2039 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2039
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2039
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:960mW RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:960mW RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - FDC6401N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC6401N
FET, MOSFET Arrays FDC6401N
MOSFET 2N-CH 20V 3A SSOT-6

MOSFET 2N-CH 20V 3A SSOT-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC6401N
MOSFET FDC6401N
MOSFET Dual N-Ch 2.5V Spec Power Trench

MOSFET Dual N-Ch 2.5V Spec Power Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6401N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6401N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6401N
MOSFET 2N-CH 20V 3A SSOT6

MOSFET 2N-CH 20V 3A SSOT6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 015919-FDC6401N 2088-FDC6401N FDC6401NTR-ND 8090852P 8090852 82C2449 58M6621 67R2039 FDC6401N FDC6401N FDC6401N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6401N Dual 2.5V MOSFET Transistor FET, MOSFET Arrays MOSFETs MOSFETs Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi Dual Mosfet, Dual N Channel, 3 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 700 milliwatts 960 milliwatts 960 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SuperSOT-6 Reel SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23 SOT23; Sot-23 TO-3 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products