onsemi P-Channel 20V -2.2A SOT-23 MOSFET Transistor FDC6392S

Description
P-Channel JFET, 20V, -2.2A, 150mR, SOT-23-6 Product overview: FDC6392S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, -2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC6392S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 20V, -2.2A, 150mR, SOT-23-6 Product overview: FDC6392S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, -2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC6392S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel 20V -2.2A SOT-23 MOSFET Transistor - 278-FDC6392S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel 20V -2.2A SOT-23 MOSFET Transistor
278-FDC6392S
P-Channel 20V -2.2A SOT-23 MOSFET Transistor 278-FDC6392S
P-Channel JFET, 20V, -2.2A, 150mR, SOT-23-6 Product overview: FDC6392S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, -2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC6392S can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, -2.2A, 150mR, SOT-23-6 Product overview: FDC6392S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, -2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC6392S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6392S - 015918-FDC6392S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6392S
015918-FDC6392S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6392S 015918-FDC6392S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015918-FDC6392S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 960mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 369pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 2.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015918-FDC6392S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 369pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDC6392STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC6392STR-ND
Single FETs, MOSFETs FDC6392STR-ND
P-Channel 20V 2.2A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6

P-Channel 20V 2.2A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6392S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6392S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6392S
MOSFET P-CH 20V 2.2A SUPERSOT6

MOSFET P-CH 20V 2.2A SUPERSOT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDC6392S
MOSFET FDC6392S
MOSFET 20V P-Ch PowerTrench Integrated

MOSFET 20V P-Ch PowerTrench Integrated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDC6392S 015918-FDC6392S FDC6392STR-ND FDC6392S FDC6392S
Product Name P-Channel 20V -2.2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6392S Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 960 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data