Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015917-FDC638P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC638P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1160pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 48 mOhm @ 4.5A, 4.5V
Alternative Parts (Cross-Reference): IRLMS6802; TPC6101(TE85L); TPC6101(TE85L,F);
Introduction Date: June 24, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs SSOT-6 P-CH -20V Product overview: FDC638P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC638P can be used for catalog matching and distributor lookup.
MOSFET P-Channel 20V 4.5A SuperSOT6
MOSFET P-Channel 20V 4.5A SuperSOT6
MOSFET P-Channel 20V 4.5A SuperSOT6
P MOSFET, -20V, 4.5A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes
P MOSFET, -20V, 4.5A, SUPER SOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.6W RoHS Compliant: Yes
MOSFET P-CH 20V 4.5A SUPERSOT6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015917-FDC638P | FDC638PCT-ND | 2088-FDC638P | 7614413P | 7614413 | FDC638P | 67P3458 | 38C7108 | FDC638P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC638P | Single FETs, MOSFETs | -20V MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | P Mosfet, -20V, 4.5A, Super Sot-6; Channel Type Onsemi | P Mosfet, -20V, 4.5A, Super Sot-6, Full Reel; Channel Type Onsemi | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT23; SOT-23 | SOT23; Sot-23 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 |