N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs 20V N-Channel 2.5V Spec PowerTrench Product overview: FDC637BNZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC637BNZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126928-FDC637BNZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC637BNZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 895pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6.2A, 4.5V
Alternative Parts (Cross-Reference): TSM3460CX6; TSM3446CX6; TSM3462CX6;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 20V 6.2A SUPERSOT6
MOSFET Transistor, N Channel, 6.2 A, 20 V, 0.021 ohm, 4.5 V, 800 mV RoHS Compliant: Yes
MOSFET, N CHANNEL, 20V, 0.021OHM, 6.2A, SUPERSOT-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET N-CH 20V 6.2A SUPERSOT6
MOSFET 20V N-Channel 2.5V Spec PowerTrench
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC637BNZDKR-ND | 2088-FDC637BNZ | 126928-FDC637BNZ | FDC637BNZ | 95W3155 | 84W8849 | FDC637BNZ | FDC637BNZ |
| Product Name | Single FETs, MOSFETs | N-Channel 20V 2.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637BNZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 6.2 A, 20 V, 0.021 Ohm, 4.5 V, 800 Mv Rohs Compliant Onsemi | Mosfet, N Channel, 20V, 0.021Ohm, 6.2A, Supersot-6; Transistor Polarity Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| MOSFET Operating Mode | Enhancement | |||||||
| PD | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |