onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637AN FDC637AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015915-FDC637AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC637AN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1125pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): RUQ050N02FRATR; RUQ050N02HZGTR; Si3464DV-T1-GE3; Si3464DV; Introduction Date: December 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015915-FDC637AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC637AN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1125pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): RUQ050N02FRATR; RUQ050N02HZGTR; Si3464DV-T1-GE3; Si3464DV; Introduction Date: December 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDC637AN is a single N-Channel MOSFET designed for low-voltage applications, featuring a maximum drain-source voltage of 20 V and a continuous drain current rating of 6.2 A. It utilizes onsemi's POWERTRENCH technology, which minimizes on-state resistance while maintaining low gate charge, resulting in efficient switching performance. The device has an on-resistance of 24 mΩ at a gate-source voltage of 4.5 V and 32 mΩ at 2.5 V. This MOSFET is packaged in a compact SuperSOT-6 form factor, which is 72% smaller than standard SO-8 packages, making it suitable for space-constrained designs. It operates over a wide temperature range from -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halide-free. Typical applications include DC/DC converters, load switches, and battery protection circuits. The device also features fast switching speeds and low gate charge, with a typical total gate charge of 10.5 nC. Engineers looking for a reliable and efficient MOSFET for power management or industrial applications may find the FDC637AN a suitable choice.

Datasheet Summary
Powered by GS/AI

The FDC637AN is a single N-Channel MOSFET designed for low-voltage applications, featuring a maximum drain-source voltage of 20 V and a continuous drain current rating of 6.2 A. It utilizes onsemi's POWERTRENCH technology, which minimizes on-state resistance while maintaining low gate charge, resulting in efficient switching performance. The device has an on-resistance of 24 mΩ at a gate-source voltage of 4.5 V and 32 mΩ at 2.5 V. This MOSFET is packaged in a compact SuperSOT-6 form factor, which is 72% smaller than standard SO-8 packages, making it suitable for space-constrained designs. It operates over a wide temperature range from -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halide-free. Typical applications include DC/DC converters, load switches, and battery protection circuits. The device also features fast switching speeds and low gate charge, with a typical total gate charge of 10.5 nC. Engineers looking for a reliable and efficient MOSFET for power management or industrial applications may find the FDC637AN a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637AN - 015915-FDC637AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637AN
015915-FDC637AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637AN 015915-FDC637AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015915-FDC637AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC637AN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1125pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): RUQ050N02FRATR; RUQ050N02HZGTR; Si3464DV-T1-GE3; Si3464DV; Introduction Date: December 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015915-FDC637AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC637AN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1125pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6.2A, 4.5V
Alternative Parts (Cross-Reference): RUQ050N02FRATR; RUQ050N02HZGTR; Si3464DV-T1-GE3; Si3464DV;
Introduction Date: December 29, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDC637AN
20V MOSFET Transistor 2088-FDC637AN
MOSFETs SSOT-6 N-CH 20V Product overview: FDC637AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC637AN can be used for catalog matching and distributor lookup.

MOSFETs SSOT-6 N-CH 20V Product overview: FDC637AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC637AN can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDC637ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC637ANDKR-ND
Single FETs, MOSFETs FDC637ANDKR-ND
N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC637ANTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC637ANTR-ND
Single FETs, MOSFETs FDC637ANTR-ND
N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC637ANCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC637ANCT-ND
Single FETs, MOSFETs FDC637ANCT-ND
N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 20V 6.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
N Channel Mosfet, 20V, 6.2A, Super Sot-6; Channel Type Onsemi - 58K8825 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 6.2A, Super Sot-6; Channel Type Onsemi
58K8825
N Channel Mosfet, 20V, 6.2A, Super Sot-6; Channel Type Onsemi 58K8825
N CHANNEL MOSFET, 20V, 6.2A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:820mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 6.2A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:820mV RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2038 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2038
Mosfet, Full Reel; Channel Type Onsemi 67R2038
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:820mV; Power Dissipation:1.6W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:820mV; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDC637AN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC637AN
Single FETs, MOSFETs FDC637AN
MOSFET N-CH 20V 6.2A SUPERSOT6

MOSFET N-CH 20V 6.2A SUPERSOT6

Supplier's Site Datasheet
MOSFET N-CH 20V 6.2A SSOT-6 - 598-FDC637AN - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 6.2A SSOT-6
598-FDC637AN
MOSFET N-CH 20V 6.2A SSOT-6 598-FDC637AN
MOSFET N-CH 20V 6.2A SSOT-6

MOSFET N-CH 20V 6.2A SSOT-6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC637AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC637AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC637AN
MOSFET N-CH 20V 6.2A SUPERSOT6

MOSFET N-CH 20V 6.2A SUPERSOT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDC637AN
MOSFET FDC637AN
MOSFET SSOT-6 N-CH 20V

MOSFET SSOT-6 N-CH 20V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 015915-FDC637AN 2088-FDC637AN FDC637ANDKR-ND 58K8825 67R2038 FDC637AN 598-FDC637AN FDC637AN FDC637AN
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC637AN 20V MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 20V, 6.2A, Super Sot-6; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Single FETs, MOSFETs MOSFET N-CH 20V 6.2A SSOT-6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-6 Reel SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7342QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
9 suppliers