P-Channel 20V 2.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFET P-CH 20V 2.8A SSOT-6 Product overview: FDC636P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC636P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038029-FDC636P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 390pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 130 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
MOSFET P-CH 20V 2.8A SUPERSOT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDC636PTR-ND | 278-FDC636P | 1038029-FDC636P | FDC636P |
| Product Name | Single FETs, MOSFETs | 20V 2.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC636P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| PD | 1600 milliwatts | 1600 milliwatts |