N-Channel 30V 5.2A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFET N-CH 30V 5.2A SSOT-6 Product overview: FDC633N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC633N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001148-FDC633N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 538pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5.2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 5.2A SUPERSOT6
MOSFET N-CH 30V 5.2A SUPERSOT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC633NTR-ND | 278-FDC633N | 001148-FDC633N | FDC633N | FDC633N |
| Product Name | Single FETs, MOSFETs | 30V 5.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC633N | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |