Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001147-FDC6333C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDC6333C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A, 2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 6.6nC @ 10V
Max Input Capacitance: 282pF @ 15V
Maximum Rds On at Id,Vgs: 95 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): AP2530GY-HF-3TR; QS6M3; QS6M4;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 30V 2.5A, 2A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 30V 2.5A, 2A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 30V 2.5A, 2A 700mW Surface Mount SuperSOT™-6
MOSFET Dual N/P-Ch 30V 2.5A/2A SuperSOT6
MOSFET Dual N/P-Ch 30V 2.5A/2A SuperSOT6
MOSFET Dual N/P-Ch 30V 2.5A/2A SuperSOT6
MOSFETs 30V/-30V N/P Product overview: FDC6333C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6333C can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 2.5A/2A SSOT6
MOSFET N/P-CH 30V 2.5A/2A SSOT6
DUAL N/P CHANNEL MOSFET, 30V SUPER SOT-6; Transistor Polarity:Complementa
SuperSOT-6 MOSFETs ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001147-FDC6333C | FDC6333CTR-ND | 7390164 | 7390164P | 2088-FDC6333C | FDC6333C | FDC6333C | 58K1428 | FDC6333C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6333C | FET, MOSFET Arrays | MOSFETs | MOSFETs | 30V -30V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N/p Channel Mosfet, 30V Super Sot-6; Transistor Polarity Onsemi | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | P-Channel | |||||
| V(BR)DSS | 30 volts | 30 volts | |||||||
| PD | 700 milliwatts | 960 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; Sot-23 | SOT23; SOT-23 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 |