onsemi Integrated Circuits(ICs) FDC6333C-NL

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263169-FDC6333C-NL Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: FDC6333C Alternative Parts (Cross-Reference): AP2530GY-HF-3TR; QS6M3; QS6M3TR; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263169-FDC6333C-NL Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: FDC6333C Alternative Parts (Cross-Reference): AP2530GY-HF-3TR; QS6M3; QS6M3TR; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 263169-FDC6333C-NL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
263169-FDC6333C-NL
Integrated Circuits(ICs) 263169-FDC6333C-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263169-FDC6333C-NL Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: FDC6333C Alternative Parts (Cross-Reference): AP2530GY-HF-3TR; QS6M3; QS6M3TR; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 263169-FDC6333C-NL
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches,Load Drivers
Family Name: FDC6333C
Alternative Parts (Cross-Reference): AP2530GY-HF-3TR; QS6M3; QS6M3TR;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 263169-FDC6333C-NL
Product Name Integrated Circuits(ICs)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910017SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers