onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6331L FDC6331L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001146-FDC6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 34 mOhm Family Name: FDC6331L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Alternative Parts (Cross-Reference): TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001146-FDC6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 34 mOhm Family Name: FDC6331L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Alternative Parts (Cross-Reference): TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6331L
FDC6331L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6331L FDC6331L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001146-FDC6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 34 mOhm Family Name: FDC6331L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Alternative Parts (Cross-Reference): TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001146-FDC6331L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 34 mOhm
Family Name: FDC6331L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Alternative Parts (Cross-Reference): TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT;
Introduction Date: July 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDC6331L
PMIC - Power Distribution Switches, Load Drivers FDC6331L
IC PWR SWITCH P-CH 1:1 SUPERSOT6

IC PWR SWITCH P-CH 1:1 SUPERSOT6

Supplier's Site Datasheet
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi - 58K1427 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi
58K1427
Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi 58K1427
INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.055ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

INTEGRATED LOAD SWITCH, 8V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.055ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Load Switch, 8V, Ssot-6, Full Reel; Power Load Switch Type Onsemi - 67R2037 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Switch, 8V, Ssot-6, Full Reel; Power Load Switch Type Onsemi
67R2037
Integrated Load Switch, 8V, Ssot-6, Full Reel; Power Load Switch Type Onsemi 67R2037
INTEGRATED LOAD SWITCH, 8V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.055ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

INTEGRATED LOAD SWITCH, 8V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:2.8A; On State Resistance:0.055ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDC6331L FDC6331L 58K1427
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6331L PMIC - Power Distribution Switches, Load Drivers Integrated Load Switch, 8V, Ssot-6; Power Load Switch Type Onsemi
Voltage 2.5 V to 8 V 8V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details