The product is a Dual N-Channel MOSFET power load switch, specifically designed for power management and load actuation applications. It operates within an input voltage range of 3V to 20V and can handle a continuous load current of up to 2.3A, with a pulsed current capability of 10A. The device features a low on-state resistance of 0.054Ω at a gate-source voltage of -12V and a load current of -2.3A, ensuring efficient operation. This MOSFET integrates a small N-Channel power MOSFET that drives a larger P-Channel MOSFET within a compact SuperSOT-6 package, which enhances thermal and electrical performance due to its copper lead frame construction. The device includes Zener protection for electrostatic discharge (ESD) ruggedness rated at over 6kV, making it suitable for portable electronic equipment. The maximum power dissipation is rated at 0.7W, and it operates within a temperature range of -55°C to +150°C. The product is RoHS compliant, ensuring it meets environmental standards. This MOSFET is ideal for engineers looking for a reliable and efficient solution for load switching in compact designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038026-FDC6330L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.3A
Voltage - Load: 3 V to 20 V
Rds On (Typ): 54 mOhm
Family Name: FDC6330L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Supply Voltage - Operating: 1.5 V to 8 V
Alternative Parts (Cross-Reference): FDC6330L_Q;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices
Quantity per package: 3k pcs
IC PWR SWITCH P-CH 1:1 SUPERSOT6
IC, MOSFET, DUAL NP, SUPERSOT-6-6; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:2.5A; On State Resistance:0.054ohm;
INTEGRATED LOAD SWITCH, 20V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:2.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
INTEGRATED LOAD SWITCH, 20V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:2.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | FDC6330L | FDC6330L | 79K3929 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6330L | PMIC - Power Distribution Switches, Load Drivers | Ic, Mosfet, Dual Np, Supersot-6-6; Power Load Switch Type Onsemi |
| Voltage | 3 V to 20 V | 20V |