onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6330L_NL FDC6330L_NL

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058751-FDC6330L_NL Power Dissipation: 700 mW Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDC6330L_NLFDC6330L- NL; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 80 mΩ
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058751-FDC6330L_NL Power Dissipation: 700 mW Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDC6330L_NLFDC6330L- NL; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 80 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6330L_NL - 1058751-FDC6330L_NL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6330L_NL
1058751-FDC6330L_NL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6330L_NL 1058751-FDC6330L_NL
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058751-FDC6330L_NL Power Dissipation: 700 mW Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDC6330L_NLFDC6330L- NL; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 80 mΩ

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058751-FDC6330L_NL
Power Dissipation: 700 mW
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDC6330L_NLFDC6330L-NL;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 2.3 A
Drain to Source Resistance: 80 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1058751-FDC6330L_NL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6330L_NL
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - UJ3C120080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type MOSFET
View Details
4 suppliers
IGBT Module - 444032 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers