Manufacturer: Fairchild Semiconductor
Win Source Part Number: 001145-FDC6329L
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: SuperSOT-6
Output Type: P-Channel
Operating Supply Voltage: 1.5 V ~ 8 V
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 8 V
Rds On (Typ): 47 mOhm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices
Power Switch/Driver 1:1 P-Channel 2.5A SuperSOT™-6
Power Switch/Driver 1:1 P-Channel 2.5A SuperSOT™-6
Power Switch/Driver 1:1 P-Channel 2.5A SuperSOT™-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 001145-FDC6329L | FDC6329LTR-ND |
| Product Name | Integrated Circuits(ICs) | Power Distribution Switches, Load Drivers |