MOSFET N/P-Ch 20V 2.7A/1.9A SuperSOT6
MOSFET N/P-Ch 20V 2.7A/1.9A SuperSOT6
MOSFET N/P-Ch 20V 2.7A/1.9A SuperSOT6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001144-FDC6327C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDC6327C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A, 1.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.5nC @ 4.5V
Max Input Capacitance: 325pF @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.7A, 4.5V
Alternative Parts (Cross-Reference): BSL215CL6327HTSA1; BSL215CL6327XT; BSL215CL6327ZT;
Introduction Date: July 20, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
MOSFETs SSOT-6 COMP N-P CH Product overview: FDC6327C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6327C can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 2.7A, 1.9A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 20V 2.7A, 1.9A 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 20V 2.7A, 1.9A 700mW Surface Mount SuperSOT™-6
MOSFET N/P-CH 20V SSOT-6
DUAL N/P CHANNEL MOSFET, 20V SUPER SOT-6; Transistor Polarity:Complementa
MOSFET TRANSISTOR, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 20V 2.7A SSOT6
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 7613956 | 7613956P | 001144-FDC6327C | 2088-FDC6327C | FDC6327CDKR-ND | FDC6327C | FDC6327C | 58K1424 | 35P2812 | FDC6327C |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6327C | MOSFET Transistor | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Dual N/p Channel Mosfet, 20V Super Sot-6; Transistor Polarity Onsemi | Mosfet Transistor, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| Package Type | SOT23; Sot-23 | SOT23; SOT-23 | SOT3; SuperSOT-6 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 | ||
| Number of units in IC | 2 | |||||||||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | P-Channel | ||||||
| V(BR)DSS | 20 volts | 20 volts |