onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6326L FDC6326L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001143-FDC6326L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 3 V to 20 V Rds On (Typ): 95 mOhm Family Name: FDC6326L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 2.5 V to 8 V Alternative Parts (Cross-Reference): VN5R003H-E; TPS22810DBVT; AVS1ACP08; DS3680N; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001143-FDC6326L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 3 V to 20 V Rds On (Typ): 95 mOhm Family Name: FDC6326L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 2.5 V to 8 V Alternative Parts (Cross-Reference): VN5R003H-E; TPS22810DBVT; AVS1ACP08; DS3680N; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6326L
FDC6326L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6326L FDC6326L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001143-FDC6326L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 3 V to 20 V Rds On (Typ): 95 mOhm Family Name: FDC6326L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 2.5 V to 8 V Alternative Parts (Cross-Reference): VN5R003H-E; TPS22810DBVT; AVS1ACP08; DS3680N; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001143-FDC6326L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 3 V to 20 V
Rds On (Typ): 95 mOhm
Family Name: FDC6326L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Supply Voltage - Operating: 2.5 V to 8 V
Alternative Parts (Cross-Reference): VN5R003H-E; TPS22810DBVT; AVS1ACP08; DS3680N;
Introduction Date: December 04, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDC6326L
PMIC - Power Distribution Switches, Load Drivers FDC6326L
IC PWR SWITCH P-CH 1:1 SUPERSOT6

IC PWR SWITCH P-CH 1:1 SUPERSOT6

Supplier's Site Datasheet
Integrated Load Switch, 20V, Ssot-6, Full Reel; Power Load Switch Type Onsemi - 11R6449 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Switch, 20V, Ssot-6, Full Reel; Power Load Switch Type Onsemi
11R6449
Integrated Load Switch, 20V, Ssot-6, Full Reel; Power Load Switch Type Onsemi 11R6449
INTEGRATED LOAD SWITCH, 20V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:0.095ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes

INTEGRATED LOAD SWITCH, 20V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:0.095ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:No RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Load Switch, 20V, Ssot-6; Power Load Switch Type Onsemi - 58K1423 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Switch, 20V, Ssot-6; Power Load Switch Type Onsemi
58K1423
Integrated Load Switch, 20V, Ssot-6; Power Load Switch Type Onsemi 58K1423
INTEGRATED LOAD SWITCH, 20V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:0.095ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:No; Product Range:- RoHS Compliant: Yes

INTEGRATED LOAD SWITCH, 20V, SSOT-6; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:0.095ohm; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:No; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDC6326L FDC6326L 11R6449
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6326L PMIC - Power Distribution Switches, Load Drivers Integrated Load Switch, 20V, Ssot-6, Full Reel; Power Load Switch Type Onsemi
Voltage 3 V to 20 V 20V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details