onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6325L FDC6325L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001142-FDC6325L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 115 mOhm Family Name: FDC6325L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222N; AVS1ACP08; DS1222; DS1222N+; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001142-FDC6325L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 115 mOhm Family Name: FDC6325L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222N; AVS1ACP08; DS1222; DS1222N+; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6325L - FDC6325L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6325L
FDC6325L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6325L FDC6325L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001142-FDC6325L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 115 mOhm Family Name: FDC6325L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222N; AVS1ACP08; DS1222; DS1222N+; Introduction Date: December 04, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001142-FDC6325L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 115 mOhm
Family Name: FDC6325L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Supply Voltage - Operating: 1.5 V to 8 V
Alternative Parts (Cross-Reference): DS1222N; AVS1ACP08; DS1222; DS1222N+;
Introduction Date: December 04, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDC6325L
PMIC - Power Distribution Switches, Load Drivers FDC6325L
IC PWR SWITCH P-CH 1:1 SUPERSOT6

IC PWR SWITCH P-CH 1:1 SUPERSOT6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDC6325L FDC6325L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6325L PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details