onsemi MOSFET FDC6324L

Description
MOSFET SSOT-6 LOAD SW 20V
Description
MOSFET SSOT-6 LOAD SW 20V
Datasheet
Datasheet Summary
Powered by GS/AI

The FDC6324L is an integrated load switch using a high-density DMOS process for low on-state resistance and efficient high-side switching. It operates with an input voltage range of 3 to 20 V and supports continuous load currents up to 1.5 A. The device is packaged in a SuperSOT-6 case with a thermal resistance of 180 °C/W and meets MIL-STD-883D ESD ratings of 6 kV human body model. It features internal Zener protection and is designed for low-voltage applications requiring minimal conduction loss.

Datasheet Summary
Powered by GS/AI

The FDC6324L is an integrated load switch using a high-density DMOS process for low on-state resistance and efficient high-side switching. It operates with an input voltage range of 3 to 20 V and supports continuous load currents up to 1.5 A. The device is packaged in a SuperSOT-6 case with a thermal resistance of 180 °C/W and meets MIL-STD-883D ESD ratings of 6 kV human body model. It features internal Zener protection and is designed for low-voltage applications requiring minimal conduction loss.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET
FDC6324L
MOSFET FDC6324L
MOSFET SSOT-6 LOAD SW 20V

MOSFET SSOT-6 LOAD SW 20V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC6324L
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q - 1149805-AUIRF7319Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers