The FDC6324L is an integrated load switch designed for low voltage high side load switch applications, utilizing onsemi's high cell density DMOS technology to minimize on-state resistance and enhance switching performance. It operates within an input voltage range of 3 to 20 V and supports a load current of up to 1.5 A continuously, with a pulsed load current capability of 2.5 A. The device features a conduction voltage drop of 0.2 V at 12 V input and 1 A load, and 0.3 V at 5 V input under similar conditions. The FDC6324L includes Zener protection for ESD ruggedness exceeding 6 kV, making it suitable for environments where electrostatic discharge is a concern. It is housed in a SUPERSOT-6 package, which employs a copper lead frame for improved thermal and electrical performance. The device is Pb-free and halide-free, aligning with modern environmental standards. Its thermal resistance is rated at 180°C/W from junction to ambient, ensuring effective heat dissipation during operation.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001141-FDC6324L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 3 V to 20 V
Family Name: FDC6324L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Supply Voltage - Operating: 1.5 V to 8 V
Alternative Parts (Cross-Reference): SiP4282DVP-1-T1-E3; SiP4282ADVP-1-E3; SiP4282ADVP-3-E3;
Introduction Date: August 21, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs
IC, LOAD SWITCH, 3V-20V, SOT-6; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:-; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes
INTEGRATED LOAD SWITCH, 20V, SSOT-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:1A; On State Resistance:-; Distribution Switch Case Style:SSOT; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
IC PWR SWITCH P-CH 1:1 SUPERSOT6
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | FDC6324L | 53M7660 | FDC6324L |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - FDC6324L | Ic, Load Switch, 3V-20V, Sot-6; Power Load Switch Type Onsemi | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 3 V to 20 V | 20V |