Mosfet Array N and P-Channel 25V 680mA, 460mA 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 25V 680mA, 460mA 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 25V 680mA, 460mA 700mW Surface Mount SuperSOT™-6
MOSFETs SSOT-6 COMP N-P-CH Product overview: FDC6321C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6321C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001139-FDC6321C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDC6321C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 680mA, 460mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 2.3nC @ 5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): FDC6321C_Q; FDC6321C_NF40;
Introduction Date: April 22, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
MOSFET N/P-Ch 25V 0.68A/0.46A SuperSOT6
MOSFET N/P-Ch 25V 0.68A/0.46A SuperSOT6
MOSFET N/P-Ch 25V 0.68A/0.46A SuperSOT6
MOSFET Transistor, N and P Channel, 680 mA, 25 V, 450 mohm, 4.5 V, 800 mV RoHS Compliant: Yes
DUAL N/P CHANNEL MOSFET, 25V SUPER SOT-6; Transistor Polarity:Complementa
MOSFET, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 25V 0.68A SSOT6
DUAL N & P CHANNEL DIGITAL FET 2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC6321CDKR-ND | 2088-FDC6321C | 001139-FDC6321C | 3544985 | 3544985P | 25M9441 | 58K1419 | 67R2033 | FDC6321C | FDC6321C | FDC6321C |
| Product Name | FET, MOSFET Arrays | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6321C | MOSFETs | MOSFETs | Mosfet Transistor, N And P Channel, 680 Ma, 25 V, 450 Mohm, 4.5 V, 800 Mv Rohs Compliant Onsemi | Dual N/p Channel Mosfet, 25V Super Sot-6; Transistor Polarity Onsemi | Mosfet, Full Reel; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT3; SuperSOT-6 | SOT23; Sot-23 | SOT23; SOT-23 | TO-3 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | ||||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| Transconductance | 0.0014 to 8.00E-4 kS | ||||||||||
| PD | 900 milliwatts | 700 milliwatts |