MOSFET N/P-CH 25V 0.22A SSOT6 Product overview: FDC6320C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6320C can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 25V 220mA, 120mA 700mW Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001138-FDC6320C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 220mA, 120mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.4nC @ 4.5V
Max Input Capacitance: 9.5pF @ 10V
Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
MOSFET N/P-CH 25V 0.22A SSOT6
MOSFET, 25V, SUPER SOT; Transistor Polarity:Complementa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDC6320C | FDC6320CTR-ND | 001138-FDC6320C | FDC6320C | FDC6320C | 58K8821 |
| Product Name | 25V 0.22A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6320C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, 25V, Super Sot; Transistor Polarity Onsemi |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Bulk | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-SSOT | TO-3 | ||
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel |