onsemi MOSFET Transistor FDC6318P

Description
MOSFETs SuperSOT-3 Product overview: FDC6318P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6318P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SuperSOT-3 Product overview: FDC6318P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6318P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FDC6318P
MOSFET Transistor 2088-FDC6318P
MOSFETs SuperSOT-3 Product overview: FDC6318P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6318P can be used for catalog matching and distributor lookup.

MOSFETs SuperSOT-3 Product overview: FDC6318P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6318P can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDC6318PDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6318PDKR-ND
FET, MOSFET Arrays FDC6318PDKR-ND
Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6318PTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6318PTR-ND
FET, MOSFET Arrays FDC6318PTR-ND
Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6318PCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6318PCT-ND
FET, MOSFET Arrays FDC6318PCT-ND
Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 12V 2.5A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6318P - 1038022-FDC6318P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6318P
1038022-FDC6318P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6318P 1038022-FDC6318P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038022-FDC6318P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 455pF @ 6V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038022-FDC6318P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 455pF @ 6V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet Transistor, Dual P Channel, 2.5 A, -12 V, 90 Mohm, -4.5 V, 700 Mv Rohs Compliant Onsemi - 47T5017 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual P Channel, 2.5 A, -12 V, 90 Mohm, -4.5 V, 700 Mv Rohs Compliant Onsemi
47T5017
Mosfet Transistor, Dual P Channel, 2.5 A, -12 V, 90 Mohm, -4.5 V, 700 Mv Rohs Compliant Onsemi 47T5017
MOSFET Transistor, Dual P Channel, 2.5 A, -12 V, 90 mohm, -4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, Dual P Channel, 2.5 A, -12 V, 90 mohm, -4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6318P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6318P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6318P
MOSFET 2P-CH 12V 2.5A SSOT6

MOSFET 2P-CH 12V 2.5A SSOT6

Supplier's Site
FET, MOSFET Arrays - FDC6318P - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC6318P
FET, MOSFET Arrays FDC6318P
MOSFET 2P-CH 12V 2.5A SSOT-6

MOSFET 2P-CH 12V 2.5A SSOT-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDC6318P FDC6318PDKR-ND 1038022-FDC6318P 47T5017 FDC6318P FDC6318P
Product Name MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6318P Mosfet Transistor, Dual P Channel, 2.5 A, -12 V, 90 Mohm, -4.5 V, 700 Mv Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0080 kS
PD 960 milliwatts 700 milliwatts
Package Type Reel SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SuperSOT-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details