onsemi FET, MOSFET Arrays FDC6310P

Description
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDC6310PFSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6310PFSTR-ND
FET, MOSFET Arrays FDC6310PFSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6310PFSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6310PFSDKR-ND
FET, MOSFET Arrays FDC6310PFSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6310PFSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6310PFSCT-ND
FET, MOSFET Arrays FDC6310PFSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 20V 2.2A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
Dual 2.5V MOSFET Transistor
2088-FDC6310P
Dual 2.5V MOSFET Transistor 2088-FDC6310P
MOSFETs Dual P-Ch 2.5V Spec Power Trench Product overview: FDC6310P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6310P can be used for catalog matching and distributor lookup.

MOSFETs Dual P-Ch 2.5V Spec Power Trench Product overview: FDC6310P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6310P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6310P - 001136-FDC6310P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6310P
001136-FDC6310P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6310P 001136-FDC6310P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001136-FDC6310P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 337pF @ 10V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.2A, 4.5V Alternative Parts (Cross-Reference): IRF5850TRPBF; FDC6310P_Q; FDC6310P_NL; FDC6310P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001136-FDC6310P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 337pF @ 10V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.2A, 4.5V
Alternative Parts (Cross-Reference): IRF5850TRPBF; FDC6310P_Q; FDC6310P_NL; FDC6310P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC6310P
MOSFET FDC6310P
MOSFET Dual P-Ch 2.5V Spec Power Trench

MOSFET Dual P-Ch 2.5V Spec Power Trench

Buy Now Datasheet
Mosfet, 2 P-Ch, -20V, -2.2A, Sot-23-6; Transistor Polarity Onsemi - 31Y1345 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 2 P-Ch, -20V, -2.2A, Sot-23-6; Transistor Polarity Onsemi
31Y1345
Mosfet, 2 P-Ch, -20V, -2.2A, Sot-23-6; Transistor Polarity Onsemi 31Y1345
MOSFET, 2 P-CH, -20V, -2.2A, SOT-23-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, 2 P-CH, -20V, -2.2A, SOT-23-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual P Channel Mosfet, -20V, Super Sot-6, Full Reel; Transistor Polarity Onsemi - 58K1418 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V, Super Sot-6, Full Reel; Transistor Polarity Onsemi
58K1418
Dual P Channel Mosfet, -20V, Super Sot-6, Full Reel; Transistor Polarity Onsemi 58K1418
DUAL P CHANNEL MOSFET, -20V, SUPER SOT-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V, SUPER SOT-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6310P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6310P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6310P
MOSFET 2P-CH 20V 2.2A SSOT6

MOSFET 2P-CH 20V 2.2A SSOT6

Supplier's Site
FET, MOSFET Arrays - FDC6310P - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC6310P
FET, MOSFET Arrays FDC6310P
MOSFET 2P-CH 20V 2.2A SSOT6

MOSFET 2P-CH 20V 2.2A SSOT6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC6310PFSTR-ND 2088-FDC6310P 001136-FDC6310P FDC6310P 31Y1345 58K1418 FDC6310P FDC6310P
Product Name FET, MOSFET Arrays Dual 2.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6310P MOSFET Mosfet, 2 P-Ch, -20V, -2.2A, Sot-23-6; Transistor Polarity Onsemi Dual P Channel Mosfet, -20V, Super Sot-6, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Reel SOT3; SuperSOT-6 TO-3; SOT23 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0060 kS
PD 960 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details