onsemi MOSFETs FDC6305N

Description
MOSFET N-Channel 20V 2.7A SuperSOT6
Request a Quote Datasheet
Description
MOSFET N-Channel 20V 2.7A SuperSOT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7613947P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7613947P
MOSFETs 7613947P
MOSFET N-Channel 20V 2.7A SuperSOT6

MOSFET N-Channel 20V 2.7A SuperSOT6

Supplier's Site
MOSFETs - 1662698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662698
MOSFETs 1662698
MOSFET N-Channel 20V 2.7A SuperSOT6

MOSFET N-Channel 20V 2.7A SuperSOT6

Supplier's Site
Singapore, Singapore
20V MOSFET Transistor
2088-FDC6305N
20V MOSFET Transistor 2088-FDC6305N
MOSFETs SSOT-6 N-CH 20V Product overview: FDC6305N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6305N can be used for catalog matching and distributor lookup.

MOSFETs SSOT-6 N-CH 20V Product overview: FDC6305N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6305N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6305N - 001134-FDC6305N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6305N
001134-FDC6305N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6305N 001134-FDC6305N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001134-FDC6305N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6305N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 310pF @ 10V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.7A, 4.5V Alternative Parts (Cross-Reference): DMN2215UDM; DMN2215UDM-7; IRF5852; Introduction Date: June 08, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001134-FDC6305N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6305N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 310pF @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.7A, 4.5V
Alternative Parts (Cross-Reference): DMN2215UDM; DMN2215UDM-7; IRF5852;
Introduction Date: June 08, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDC6305NDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6305NDKR-ND
FET, MOSFET Arrays FDC6305NDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6305NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6305NTR-ND
FET, MOSFET Arrays FDC6305NTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6305NCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6305NCT-ND
FET, MOSFET Arrays FDC6305NCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Mosfet Array 2 N-Channel (Dual) 20V 2.7A 700mW Surface Mount SuperSOT™-6

Buy Now Datasheet
FET, MOSFET Arrays - FDC6305N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDC6305N
FET, MOSFET Arrays FDC6305N
MOSFET 2N-CH 20V 2.7A SSOT6

MOSFET 2N-CH 20V 2.7A SSOT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6305N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6305N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6305N
MOSFET 2N-CH 20V 2.7A SSOT6

MOSFET 2N-CH 20V 2.7A SSOT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDC6305N
MOSFET FDC6305N
MOSFET SSOT-6 N-CH 20V

MOSFET SSOT-6 N-CH 20V

Buy Now Datasheet
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi - 58K1417 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi
58K1417
Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi 58K1417
DUAL N CHANNEL MOSFET, 20V, SUPER SOT-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SUPER SOT-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 20V, 2.7A, Supersot; Transistor Polarity Onsemi - 25M9439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 2.7A, Supersot; Transistor Polarity Onsemi
25M9439
Mosfet, Dual N-Ch, 20V, 2.7A, Supersot; Transistor Polarity Onsemi 25M9439
MOSFET, DUAL N-CH, 20V, 2.7A, SUPERSOT; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 2.7A, SUPERSOT; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2029
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2029
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:900mWRoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:900mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7613947P 1662698 2088-FDC6305N 001134-FDC6305N FDC6305NDKR-ND FDC6305N FDC6305N FDC6305N 58K1417 25M9439 67R2029
Product Name MOSFETs MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6305N FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual N Channel Mosfet, 20V, Super Sot-6; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 20V, 2.7A, Supersot; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
Package Type SOT23; SOT-23 SOT23; Sot-23 Reel SOT3; SuperSOT-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 2
Transconductance 0.0080 kS
Unlock Full Specs
to access all available technical data