Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001133-FDC6304P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 460mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 62pF @ 10V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Dual P-Channel JFET, -25V, 1.1Ω, SOT-23-6 Product overview: FDC6304P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -25V, SOT-23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6304P can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 25V 460mA 700mW Surface Mount SuperSOT™-6
DUAL P CHANNEL MOSFET, -25V, SUPER SOT-6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:460mA; On Resistance Rds(on):0.87ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET 2P-CH 25V 460MA SSOT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001133-FDC6304P | 289-FDC6304P | FDC6304PTR-ND | 58K1416 | FDC6304P | FDC6304P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6304P | P-Channel Dual -25V SOT-23 MOSFET Transistor | FET, MOSFET Arrays | Dual P Channel Mosfet, -25V, Super Sot-6, Full Reel; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 25 volts | |||||
| PD | 700 milliwatts | 700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |