MOSFET 2P-CH 25V 0.120A SSOT6 Product overview: FDC6302P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.120A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6302P can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 25V 120mA 700mW Surface Mount SuperSOT™-6
Small Signal Field-Effect Transistor, 0.12A, 25V, 2-Element, P-Channel, MOSFET
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066917-FDC6302P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 120mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.31nC @ 4.5V
Max Input Capacitance: 11pF @ 10V
Maximum Rds On at Id,Vgs: 10 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DUAL P MOSFET -25V -120mA SUPERSOT6; Transistor Polarity:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:120mA; On Resistance Rds(on):10ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
MOSFET 2P-CH 25V 0.120A SSOT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDC6302P | FDC6302PTR-ND | FDC6302P | 066917-FDC6302P | 58K1415 | FDC6302P | FDC6302P |
| Product Name | 25V 0.120A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6302P | Dual P Mosfet -25V -120Ma Supersot6; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | Bulk | SOT23; SOT-23-6 Thin, TSOT-23-6 | CPH6 | SOT3; SuperSOT-6 | TO-3 | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |||
| Polarity | P-Channel | P-Channel |