onsemi 25V 0.22A MOSFET Transistor FDC6301N_G

Description
TRANS MOSFET N-CH 25V 0.22A 6PIN SUPERSOT Product overview: FDC6301N_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6301N_G can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS MOSFET N-CH 25V 0.22A 6PIN SUPERSOT Product overview: FDC6301N_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6301N_G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25V 0.22A MOSFET Transistor - 289-FDC6301N_G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 0.22A MOSFET Transistor
289-FDC6301N_G
25V 0.22A MOSFET Transistor 289-FDC6301N_G
TRANS MOSFET N-CH 25V 0.22A 6PIN SUPERSOT Product overview: FDC6301N_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6301N_G can be used for catalog matching and distributor lookup.

TRANS MOSFET N-CH 25V 0.22A 6PIN SUPERSOT Product overview: FDC6301N_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6301N_G can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6301N_G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6301N_G
MOSFET 2N-CH 25V 0.22A SSOT6

MOSFET 2N-CH 25V 0.22A SSOT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDC6301N_G FDC6301N_G
Product Name 25V 0.22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details