onsemi MOSFETs FDC610PZ

Description
onsemi FDC610PZ MOSFET
Request a Quote Datasheet
Description
onsemi FDC610PZ MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599046
MOSFETs 7599046
onsemi FDC610PZ MOSFET

onsemi FDC610PZ MOSFET

Supplier's Site
MOSFETs - 7599046P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599046P
MOSFETs 7599046P
onsemi FDC610PZ MOSFET

onsemi FDC610PZ MOSFET

Supplier's Site
MOSFETs - 1661609 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661609
MOSFETs 1661609
onsemi FDC610PZ MOSFET

onsemi FDC610PZ MOSFET

Supplier's Site
Single FETs, MOSFETs - FDC610PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC610PZTR-ND
Single FETs, MOSFETs FDC610PZTR-ND
P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC610PZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC610PZDKR-ND
Single FETs, MOSFETs FDC610PZDKR-ND
P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC610PZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC610PZCT-ND
Single FETs, MOSFETs FDC610PZCT-ND
P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 4.9A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V MOSFET Transistor
2088-FDC610PZ
P-Channel -30V MOSFET Transistor 2088-FDC610PZ
MOSFETs -30V P-CHANNEL Product overview: FDC610PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC610PZ can be used for catalog matching and distributor lookup.

MOSFETs -30V P-CHANNEL Product overview: FDC610PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC610PZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC610PZ - 001130-FDC610PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC610PZ
001130-FDC610PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC610PZ 001130-FDC610PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001130-FDC610PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC610PZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1005pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 42 mOhm @ 4.9A, 10V Alternative Parts (Cross-Reference): DMP3056LDM; STT4P3LLH6; DMP3056LDMQ-7; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001130-FDC610PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC610PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1005pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 4.9A, 10V
Alternative Parts (Cross-Reference): DMP3056LDM; STT4P3LLH6; DMP3056LDMQ-7;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC610PZ
MOSFET FDC610PZ
MOSFET -30V P-CHANNEL

MOSFET -30V P-CHANNEL

Buy Now Datasheet
Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R - 598-FDC610PZ - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R
598-FDC610PZ
Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R 598-FDC610PZ
Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R

Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R

Supplier's Site
Mosfet Transistor, P Channel, -4.9 A, -30 V, 0.036 Ohm, -10 V, -2.2 V Rohs Compliant Onsemi - 87X8724 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -4.9 A, -30 V, 0.036 Ohm, -10 V, -2.2 V Rohs Compliant Onsemi
87X8724
Mosfet Transistor, P Channel, -4.9 A, -30 V, 0.036 Ohm, -10 V, -2.2 V Rohs Compliant Onsemi 87X8724
MOSFET Transistor, P Channel, -4.9 A, -30 V, 0.036 ohm, -10 V, -2.2 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -4.9 A, -30 V, 0.036 ohm, -10 V, -2.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC610PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC610PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC610PZ
MOSFET P-CH 30V 4.9A SUPERSOT6

MOSFET P-CH 30V 4.9A SUPERSOT6

Supplier's Site
Single FETs, MOSFETs - FDC610PZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC610PZ
Single FETs, MOSFETs FDC610PZ
MOSFET P-CH 30V 4.9A SUPERSOT6

MOSFET P-CH 30V 4.9A SUPERSOT6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7599046 7599046P FDC610PZTR-ND 2088-FDC610PZ 001130-FDC610PZ FDC610PZ 598-FDC610PZ 87X8724 FDC610PZ FDC610PZ
Product Name MOSFETs MOSFETs Single FETs, MOSFETs P-Channel -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC610PZ MOSFET Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R Mosfet Transistor, P Channel, -4.9 A, -30 V, 0.036 Ohm, -10 V, -2.2 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 Thin, TSOT-23-6 Reel SOT3; SOT23; SuperSOT-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Number of units in IC 1 1
Transconductance 0.0150 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215STRL - 129964-AUIRF6215STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 3800 to 110000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details