onsemi MOSFETs FDC608PZ

Description
MOSFET P-Channel 20V 5.8A SuperSOT6
Request a Quote Datasheet
Description
MOSFET P-Channel 20V 5.8A SuperSOT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599037P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599037P
MOSFETs 7599037P
MOSFET P-Channel 20V 5.8A SuperSOT6

MOSFET P-Channel 20V 5.8A SuperSOT6

Supplier's Site
MOSFETs - 7599037 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599037
MOSFETs 7599037
MOSFET P-Channel 20V 5.8A SuperSOT6

MOSFET P-Channel 20V 5.8A SuperSOT6

Supplier's Site
MOSFETs - 1662691 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662691
MOSFETs 1662691
MOSFET P-Channel 20V 5.8A SuperSOT6

MOSFET P-Channel 20V 5.8A SuperSOT6

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC608PZ - 001129-FDC608PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC608PZ
001129-FDC608PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC608PZ 001129-FDC608PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001129-FDC608PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC608PZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1330pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.8A, 4.5V Alternative Parts (Cross-Reference): BSL207SP L6327; BSL207SPH6327XTSA1; BSL207SPNT; BSL207SPT; Introduction Date: June 30, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001129-FDC608PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC608PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1330pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.8A, 4.5V
Alternative Parts (Cross-Reference): BSL207SP L6327; BSL207SPH6327XTSA1; BSL207SPNT; BSL207SPT;
Introduction Date: June 30, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V 2.5V MOSFET Transistor
2088-FDC608PZ
P-Channel -20V 2.5V MOSFET Transistor 2088-FDC608PZ
MOSFETs -20V P-Channel 2.5V PowerTrench MOSFET Product overview: FDC608PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC608PZ can be used for catalog matching and distributor lookup.

MOSFETs -20V P-Channel 2.5V PowerTrench MOSFET Product overview: FDC608PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC608PZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDC608PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC608PZTR-ND
Single FETs, MOSFETs FDC608PZTR-ND
P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC608PZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC608PZCT-ND
Single FETs, MOSFETs FDC608PZCT-ND
P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC608PZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC608PZDKR-ND
Single FETs, MOSFETs FDC608PZDKR-ND
P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 20V 5.8A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC608PZ
MOSFET FDC608PZ
MOSFET -20V P-Channel 2.5V PowerTrench MOSFET

MOSFET -20V P-Channel 2.5V PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC608PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC608PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC608PZ
MOSFET P-CH 20V 5.8A SUPERSOT6

MOSFET P-CH 20V 5.8A SUPERSOT6

Supplier's Site
Single FETs, MOSFETs - FDC608PZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC608PZ
Single FETs, MOSFETs FDC608PZ
MOSFET P-CH 20V 5.8A SUPERSOT6

MOSFET P-CH 20V 5.8A SUPERSOT6

Supplier's Site Datasheet
Mosfet, P, Smd, Ssot-6; Transistor Polarity Onsemi - 61M6206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, Smd, Ssot-6; Transistor Polarity Onsemi
61M6206
Mosfet, P, Smd, Ssot-6; Transistor Polarity Onsemi 61M6206
MOSFET, P, SMD, SSOT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):30mohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs Typ:-1V; No. of Pins:6 RoHS Compliant: Yes

MOSFET, P, SMD, SSOT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):30mohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs Typ:-1V; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -5.8A, Supersot; Transistor Polarity Onsemi - 85AC1768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5.8A, Supersot; Transistor Polarity Onsemi
85AC1768
Mosfet, P-Ch, -20V, -5.8A, Supersot; Transistor Polarity Onsemi 85AC1768
MOSFET, P-CH, -20V, -5.8A, SUPERSOT; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.8A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5.8A, SUPERSOT; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.8A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, 0.026Ohm, 5.8A, Supersot-6; Transistor Polarity Onsemi - 85W3136 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, 0.026Ohm, 5.8A, Supersot-6; Transistor Polarity Onsemi
85W3136
Mosfet, P Channel, -20V, 0.026Ohm, 5.8A, Supersot-6; Transistor Polarity Onsemi 85W3136
MOSFET, P CHANNEL, -20V, 0.026OHM, 5.8A, SUPERSOT-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, 0.026OHM, 5.8A, SUPERSOT-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.026ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7599037P 7599037 001129-FDC608PZ 2088-FDC608PZ FDC608PZTR-ND FDC608PZ FDC608PZ FDC608PZ 61M6206 85AC1768 85W3136
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC608PZ P-Channel -20V 2.5V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P, Smd, Ssot-6; Transistor Polarity Onsemi Mosfet, P-Ch, -20V, -5.8A, Supersot; Transistor Polarity Onsemi Mosfet, P Channel, -20V, 0.026Ohm, 5.8A, Supersot-6; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SuperSOT-6 Reel SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data