onsemi Single FETs, MOSFETs FDC606P

Description
P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDC606PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC606PDKR-ND
Single FETs, MOSFETs FDC606PDKR-ND
P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC606PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC606PTR-ND
Single FETs, MOSFETs FDC606PTR-ND
P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Single FETs, MOSFETs - FDC606PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC606PCT-ND
Single FETs, MOSFETs FDC606PCT-ND
P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 12V 6A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC606P - 001128-FDC606P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC606P
001128-FDC606P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC606P 001128-FDC606P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001128-FDC606P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: FDC606P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1699pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 26 mOhm @ 6A, 4.5V Alternative Parts (Cross-Reference): RZQ050P01TR; RZQ050P01; RZQ045P01; Introduction Date: December 20, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001128-FDC606P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC606P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 1699pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 26 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): RZQ050P01TR; RZQ050P01; RZQ045P01;
Introduction Date: December 20, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDC606P
MOSFET Transistor 2088-FDC606P
MOSFETs SuperSOT-3 Product overview: FDC606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC606P can be used for catalog matching and distributor lookup.

MOSFETs SuperSOT-3 Product overview: FDC606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC606P can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDC606P
Triode/MOS Tube/Transistor >> MOSFETs FDC606P
12V 6A 1.6W 26mΩ@4.5V,6A 1.5V@250uA P Channel SuperSOT-6 MOSFETs ROHS

12V 6A 1.6W 26mΩ@4.5V,6A 1.5V@250uA P Channel SuperSOT-6 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 6 A, -12 V, 26 Mohm, -4.5 V, -500 Mv Rohs Compliant Onsemi - 61M6205 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 6 A, -12 V, 26 Mohm, -4.5 V, -500 Mv Rohs Compliant Onsemi
61M6205
Mosfet Transistor, P Channel, 6 A, -12 V, 26 Mohm, -4.5 V, -500 Mv Rohs Compliant Onsemi 61M6205
MOSFET Transistor, P Channel, 6 A, -12 V, 26 mohm, -4.5 V, -500 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 6 A, -12 V, 26 mohm, -4.5 V, -500 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDC606P
MOSFET FDC606P
MOSFET SuperSOT-3

MOSFET SuperSOT-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC606P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC606P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC606P
MOSFET P-CH 12V 6A SUPERSOT6

MOSFET P-CH 12V 6A SUPERSOT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDC606PDKR-ND 001128-FDC606P 2088-FDC606P FDC606P 61M6205 FDC606P FDC606P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC606P MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, P Channel, 6 A, -12 V, 26 Mohm, -4.5 V, -500 Mv Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SuperSOT-6 Reel TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 12 volts 12 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data