onsemi FET, MOSFET Arrays FDC6036P

Description
Mosfet Array 2 P-Channel (Dual) 20V 5A 900mW Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 5A 900mW Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDC6036PTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDC6036PTR-ND
FET, MOSFET Arrays FDC6036PTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 5A 900mW Surface Mount SuperSOT™-6

Mosfet Array 2 P-Channel (Dual) 20V 5A 900mW Surface Mount SuperSOT™-6

Buy Now Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6036P
001126-FDC6036P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6036P 001126-FDC6036P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001126-FDC6036P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDC6036P Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 992pF @ 10V Maximum Rds On at Id,Vgs: 44 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): TPCS8302(T2LPEW,X); TPCS8302(TE12L,Q); TPCS8302(T2LMATUS); TPCS8302(TE12L,M); Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001126-FDC6036P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6036P
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 992pF @ 10V
Maximum Rds On at Id,Vgs: 44 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): TPCS8302(T2LPEW,X); TPCS8302(TE12L,Q); TPCS8302(T2LMATUS); TPCS8302(TE12L,M);
Introduction Date: February 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT23 MOSFET Transistor
289-FDC6036P
20V 5A SOT23 MOSFET Transistor 289-FDC6036P
P-CH MOSFET 20V 5A 44mR SOT23-6 Product overview: FDC6036P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6036P can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 5A 44mR SOT23-6 Product overview: FDC6036P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6036P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC6036P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC6036P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC6036P
MOSFET 2P-CH 20V 5A SSOT6

MOSFET 2P-CH 20V 5A SSOT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDC6036PTR-ND 001126-FDC6036P 289-FDC6036P FDC6036P
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6036P 20V 5A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-SSOT Flat-lead, SuperSOT™-6 FLMP SOT3; SuperSOT-6
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details