MOSFET P-Channel 20V 5.5A SuperSOT6
MOSFET P-Channel 20V 5.5A SuperSOT6
MOSFET P-Channel 20V 5.5A SuperSOT6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001125-FDC602P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC602P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1456pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.5A, 4.5V
Alternative Parts (Cross-Reference): BSL207SPL6327HTSA1; BSL207SPT; BSL207SP L6327XT;
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
P-Channel 20V 5.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 5.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 5.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFETs P-Ch PowerTrench Specified 2.5V Product overview: FDC602P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC602P can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -20V, 5.5A SUPER SOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.6W RoHS Compliant: Yes
MOSFET Transistor, P Channel, 5.5 A, -20 V, 35 mohm, -4.5 V, -900 mV RoHS Compliant: Yes
P CHANNEL MOSFET, -20V, 5.5A SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes
MOSFET P-CH 20V 5.5A SUPERSOT6
MOSFET P-CH 20V 5.5A SUPERSOT6
MOSFET P-Ch PowerTrench Specified 2.5V
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 7599030P | 7599030 | 001125-FDC602P | FDC602PTR-ND | 2088-FDC602P | 87K2062 | 61M6203 | 58K8817 | FDC602P | FDC602P | FDC602P |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC602P | Single FETs, MOSFETs | 2.5V MOSFET Transistor | P Channel Mosfet, -20V, 5.5A Super Sot-6, Full Reel; Channel Type Onsemi | Mosfet Transistor, P Channel, 5.5 A, -20 V, 35 Mohm, -4.5 V, -900 Mv Rohs Compliant Onsemi | P Channel Mosfet, -20V, 5.5A Super Sot-6; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23 | SOT23; Sot-23 | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | TO-3 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| Number of units in IC | 1 | ||||||||||
| V(BR)DSS | 20 volts | 20 volts |