N/P-CH MOSFET 20V 5.9A 55mR SOT-23 Product overview: FDC6020C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT-23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDC6020C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038016-FDC6020C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6 FLMP
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.9A, 4.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 677pF @ 10V
Maximum Rds On at Id,Vgs: 27 mOhm @ 5.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V 6SSOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDC6020C | 1038016-FDC6020C | FDC6020C |
| Product Name | 20V 5.9A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6020C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| PD | 1200 milliwatts | 1200 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |