onsemi Bipolar Transistors FDC5661N-F085

Description
onsemi FDC5661N-F085 Digital Transistor
Request a Quote Datasheet
Description
onsemi FDC5661N-F085 Digital Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868153
Bipolar Transistors 1868153
onsemi FDC5661N-F085 Digital Transistor

onsemi FDC5661N-F085 Digital Transistor

Supplier's Site
Bipolar Transistors - 1868153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868153P
Bipolar Transistors 1868153P
onsemi FDC5661N-F085 Digital Transistor

onsemi FDC5661N-F085 Digital Transistor

Supplier's Site
Bipolar Transistors - 1867380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867380
Bipolar Transistors 1867380
onsemi FDC5661N-F085 Digital Transistor

onsemi FDC5661N-F085 Digital Transistor

Supplier's Site
Singapore, Singapore
60V 4.3A MOSFET Transistor
2088-FDC5661N-F085
60V 4.3A MOSFET Transistor 2088-FDC5661N-F085
MOSFETs Trans N-Ch 60V 4.3A Product overview: FDC5661N-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5661N-F085 can be used for catalog matching and distributor lookup.

MOSFETs Trans N-Ch 60V 4.3A Product overview: FDC5661N-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5661N-F085 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trans N-Ch 60V 4.3A

MOSFET Trans N-Ch 60V 4.3A

Buy Now Datasheet
Single FETs, MOSFETs - FDC5661N-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDC5661N-F085
Single FETs, MOSFETs FDC5661N-F085
MOSFET N-CH 60V 4.3A SUPERSOT6

MOSFET N-CH 60V 4.3A SUPERSOT6

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 4.3A, 150Deg C, 1.6W; Channel Type Onsemi - 74AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.3A, 150Deg C, 1.6W; Channel Type Onsemi
74AC0899
Mosfet, N-Ch, 60V, 4.3A, 150Deg C, 1.6W; Channel Type Onsemi 74AC0899
MOSFET, N-CH, 60V, 4.3A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4.3A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC5661N-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC5661N-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC5661N-F085
MOSFET N-CH 60V 4.3A SUPERSOT6

MOSFET N-CH 60V 4.3A SUPERSOT6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1868153 1868153P 2088-FDC5661N-F085 FDC5661N-F085 FDC5661N-F085 74AC0899 FDC5661N-F085
Product Name Bipolar Transistors Bipolar Transistors 60V 4.3A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 4.3A, 150Deg C, 1.6W; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; Tsot-23 SOT23; TSOT-23 Reel SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data