Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001122-FDC5612
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC5612
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 10V
Alternative Parts (Cross-Reference): DMN6040SVT-7; FDC5612_Q; FDC5612_F073;
Introduction Date: June 10, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
MOSFETs SSOT-6 N-CH 60V Product overview: FDC5612 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC5612 can be used for catalog matching and distributor lookup.
MOSFET N-Channel 60V 4.3A SuperSOT6
MOSFET N-Channel 60V 4.3A SuperSOT6
MOSFET N-Channel 60V 4.3A SuperSOT6
N-Channel 60V 4.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 60V 4.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 60V 4.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
MOSFET N-CH 60V 4.3A SUPERSOT6
MOSFET N-CH 60V 4.3A SUPERSOT6
N CHANNEL MOSFET, 60V, 4.3A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001122-FDC5612 | 2088-FDC5612 | 7599021P | 7599021 | FDC5612TR-ND | FDC5612 | FDC5612 | FDC5612 | 58K1414 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC5612 | 60V MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | N Channel Mosfet, 60V, 4.3A, Super Sot-6; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | Reel | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 |