Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001120-FDC365P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SSOT
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 705pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
P-Channel 35V 4.3A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel MOSFET, -35V, -4.3A, 55mR, SOT-23-6, Surface Mount Product overview: FDC365P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -35V, -4.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -35V, -4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC365P can be used for catalog matching and distributor lookup.
MOSFET, P CHANNEL, -35V, 0.045OHM, -4.3A, SUPERSOT-6; Channel Type:P Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.6W RoHS Compliant: Yes
MOSFET -35V P-Channel PowerTrench
MOSFET P-CH 35V 4.3A SUPERSOT6
MOSFET P-CH 35V 4.3A SUPERSOT6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001120-FDC365P | FDC365PTR-ND | 278-FDC365P | 84W8848 | FDC365P | FDC365P | FDC365P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC365P | Single FETs, MOSFETs | P-Channel SMD -35V -4.3A MOSFET Transistor | Mosfet, P Channel, -35V, 0.045Ohm, -4.3A, Supersot-6; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 35 volts | 35 volts | |||||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |