onsemi Single FETs, MOSFETs FDC021N30

Description
N-Channel 30V 6.1A (Ta) 700mW (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
N-Channel 30V 6.1A (Ta) 700mW (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDC021N30TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDC021N30TR-ND
Single FETs, MOSFETs FDC021N30TR-ND
N-Channel 30V 6.1A (Ta) 700mW (Ta) Surface Mount SuperSOT™-6

N-Channel 30V 6.1A (Ta) 700mW (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC021N30 - 850672-FDC021N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC021N30
850672-FDC021N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC021N30 850672-FDC021N30
Manufacturer: ON Semiconductor Win Source Part Number: 850672-FDC021N30 Series: PowerTrench® Features: 30 V Package: Reel - TR Family Name: FDC021 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: FDC021N30DKR, FDC021N30CT, FDC021N30TR

Manufacturer: ON Semiconductor
Win Source Part Number: 850672-FDC021N30
Series: PowerTrench®
Features: 30 V
Package: Reel - TR
Family Name: FDC021
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDC021N30DKR, FDC021N30CT, FDC021N30TR

Buy Now Datasheet
N-Channel 30V 6.1A MOSFET Transistor - 278-FDC021N30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 30V 6.1A MOSFET Transistor
278-FDC021N30
N-Channel 30V 6.1A MOSFET Transistor 278-FDC021N30
N-Channel PowerTrench® MOSFET, 30V, 6.1A, 26 mΩ, 3000-REEL Product overview: FDC021N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC021N30 can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® MOSFET, 30V, 6.1A, 26 mΩ, 3000-REEL Product overview: FDC021N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC021N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDC021N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDC021N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDC021N30
MOSFET N-CH 30V 6.1A SUPERSOT6

MOSFET N-CH 30V 6.1A SUPERSOT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V/20V NChnl Power Trench MOSFET

MOSFET 30V/20V NChnl Power Trench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDC021N30TR-ND 850672-FDC021N30 278-FDC021N30 FDC021N30 FDC021N30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC021N30 N-Channel 30V 6.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data